Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
No stock
|
Buy Now | |
Avnet America
from US$2.76
|
340
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
198
in stock
|
Buy Now | |
TE Store
from US$5.34
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
4
in stock
|
Buy Now | |
Electro Enterprises
from US$1.60
|
1
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
element14
from US$4.99
|
-
|
Buy Now | |
Boersig
from US$3.13
|
-
|
Buy Now | |
Distrelec
from US$3.60
|
-
|
Buy Now | |
Farnell
from US$4.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 160 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMPMODU 10 Position 2.54 mm Dual Row Through Hole Straight Header | Future Electronics |
10 MODII HDR DRST UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 87227-5 | Internal Number: 87227-5 | TE Connectivity | TE Store |
Headers & Wire Housings Unshrd Vert Dual 10 |Amp Te Connectivity 87227-5 | Newark Electronics |
Headers&Wire Housings UNSHRD VERT DUAL 10 | Rapid Electronics |
ER - Header | RS |
Shrouded PCB Header, 10-C, Thru-Hole, Pinstrip, AMPMODU Mod II Series | TE Connectivity 87227-5 | RS Americas |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST UNSHRD .100 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 87227-5?
Additional datasheets, footprints and schematics for 87227-5 are listed on our Part Details page. You can also find images and similar parts to 87227-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87227-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87227-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87227-5 fall under?
The 87227-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87227-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87227-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87227-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87227-5 have stock available?
Authorised distributors including Avnet America, Future Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 87227-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87227-5 often in real-time on the comparison pages.
What if I can't find stock of 87227-5?
You can fill out our help required form which you can use to request a quote for 87227-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.