Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.52
|
15,024
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
46,561
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
21,688
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
16,501
in stock
|
Buy Now | |
element14
from US$0.59
|
16,501
in stock
|
Buy Now | |
Farnell
from US$0.64
|
16,501
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
15,520
in stock
|
Buy Now | |
TE Store
from US$1.45
|
12,602
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
6,778
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
6,778
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
6,778
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
95
in stock
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn Unshrouded Header 2 POS 2.54mm Solder ST Through Hole Carton | Avnet America |
Connector, Plug, 2Pos, 1Rows, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 87224-2 | Newark Electronics |
CONNECTOR, PLUG, 2POS, 1ROWS, 2.54MM | element14 |
AMPMODU 2 Position 2.54 mm Single Row Through Hole Straight Header | Future Electronics |
02 MODII HDR SRST UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 87224-2 | Internal Number: 87224-2 | TE Connectivity | TE Store |
Headers&Wire Housings UNSHRD VERT SNGL 2 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02 MODII HDR SRST UNSHRD .100 | Distrelec |
PCB Header, 2-Way 1 Row, Straight, Solder, 3A, AMPMODU Mod II Series | TE Connectivity 87224-2 | RS Americas |
Headers & Wire Housings UNSHRD VERT SNGL 2 | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 87224-2?
Additional datasheets, footprints and schematics for 87224-2 are listed on our Part Details page. You can also find images and similar parts to 87224-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87224-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87224-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87224-2 fall under?
The 87224-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87224-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87224-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87224-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87224-2 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 87224-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87224-2 often in real-time on the comparison pages.
What if I can't find stock of 87224-2?
You can fill out our help required form which you can use to request a quote for 87224-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.