Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 7 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
Packaging Method | Tray |
Packaging Quantity | 100 |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
07 Modii Hdr Srst Unshrd .150 Rohs Compliant: Yes |Amp Te Connectivity 87221-6 | Newark Electronics |
Conn Unshrouded Header HDR 7 POS 3.81mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 07 Modii Hdr Srst Unshrd .150 | TE Connectivity 87221-6 | RS Americas |
Special Order: 07 MODII HDR SRST UNSHRD .150 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 7 | PCB Header & Receptacle | Part Number: 87221-6 | Internal Number: 87221-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87221-6?
Additional datasheets, footprints and schematics for 87221-6 are listed on our Part Details page. You can also find images and similar parts to 87221-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87221-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87221-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87221-6 fall under?
The 87221-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87221-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87221-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87221-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87221-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 87221-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87221-6 often in real-time on the comparison pages.
What if I can't find stock of 87221-6?
You can fill out our help required form which you can use to request a quote for 87221-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.