87220-7 PCB Connectors by TE Connectivity

07 MODII HDR SRST UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Newark
Newark
from US$2.37
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.72
2,586
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 7
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Packaging Quantity 200
実装方法 Carton
Packaging Method Carton
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

07 MODII HDR SRST UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 7 | PCB Header & Receptacle | Part Number: 87220-7 | Internal Number: 87220-7 | TE Connectivity | TE Store
07 Modii Hdr Srst Unshrd .100 Rohs Compliant: Yes |Amp Te Connectivity 87220-7 | Newark Electronics
AMPMODU 7 Position Through-Hole Single Row Straight 0.1 Inch Header | Future Electronics
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America
SOLIS SP SPD22-16COM22-18MIL1767 | TE Connectivity 87220-7 | RS Americas


87220-7 . Unknown Parts by Unknown

CONNECTOR 7POS HEADER 2.54MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 7Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87220-7?

Additional datasheets, footprints and schematics for 87220-7 are listed on our Part Details page. You can also find images and similar parts to 87220-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87220-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87220-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87220-7 fall under?

The 87220-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87220-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87220-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 87220-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87220-7 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 87220-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87220-7 often in real-time on the comparison pages.

What if I can't find stock of 87220-7?

You can fill out our help required form which you can use to request a quote for 87220-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay