Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
1,287
in stock
|
Buy Now | |
TE Store
from US$1.48
|
21,850
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,287
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,287
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,287
in stock
|
Buy Now | |
Farnell
from US$1.01
|
1,050
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
01 MODII HDR SRST UNSHRD .100XXXXXXYYYYY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 1 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 1 | PCB Header & Receptacle | Part Number: 87220-1 | Internal Number: 87220-1 | TE Connectivity | TE Store |
1 Position 2.54 mm Pitch Through Hole Vertical Header Connector | Future Electronics |
Headers&wire Housings 1P Hdr .100 Unshrouded |Amp Te Connectivity 87220-1 | Newark Electronics |
Headers&Wire Housings 1P HDR .100 UNSHROUDED | Rapid Electronics |
TE Connectivity - AMP PCB Connector 01 MODII HDR SRST UNSHRD | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 1 POS Solder ST Thru-Hole | Avnet America |
Straight PCB Header, 1-Way1 Row, 2.54mm Pitch, 3A, AMPMODU Mod II Series | TE Connectivity 87220-1 | RS Americas |
Where can I find additional details, specifications and documents for a 87220-1?
Additional datasheets, footprints and schematics for 87220-1 are listed on our Part Details page. You can also find images and similar parts to 87220-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87220-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87220-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87220-1 fall under?
The 87220-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87220-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87220-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87220-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87220-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 87220-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87220-1 often in real-time on the comparison pages.
What if I can't find stock of 87220-1?
You can fill out our help required form which you can use to request a quote for 87220-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.