Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.71
|
49
in stock
|
Buy Now | |
Avnet America
from US$5.22
|
484
in stock
|
Buy Now | |
Rapid Electronics
from US$6.23
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
-
|
Buy Now | |
Future Electronics
from US$5.98
|
-
|
Buy Now | |
RS Americas
from US$5.78
|
-
|
Buy Now | |
Boersig
from US$5.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 100 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers&Wire Housings UNSHRD VERT DUAL 20 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 20 MODII HDR DRST UNSHRD .100 | Distrelec |
Connector Systems:Board-To-Board | Newark Electronics |
AMPMODU 20 Position Through-Hole Dual Row Straight 2.54 mm Header | Future Electronics |
PCB Header, Unshrouded, Thru 20 Straight Header, .101, AMPMODU Mod II Series | TE Connectivity 87215-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87215-7?
Additional datasheets, footprints and schematics for 87215-7 are listed on our Part Details page. You can also find images and similar parts to 87215-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87215-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87215-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87215-7 fall under?
The 87215-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87215-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87215-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 87215-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87215-7 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 87215-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87215-7 often in real-time on the comparison pages.
What if I can't find stock of 87215-7?
You can fill out our help required form which you can use to request a quote for 87215-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.