87191-1 PCB Connectors by TE Connectivity

LOCKING CLIP ASSY .025 SQ LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.98
539
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.83
26,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
26,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.64
26,000
in stock
Buy Now
Logo for element14
element14
from US$0.85
375
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.59
268
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
266
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.79
109
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.73
-
Buy Now
Logo for Boersig
Boersig
from US$0.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64 mm, .025 in
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
Wire Contact Termination Area Plating Material Gold Flash
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Shape & Form Square
Solder Tail Contact Plating Thickness 50
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Current Rating (Max) 3A
Wire Size 30 – 28AWG, .05 – .09mm²
Accepts Wire Insulation Diameter Range .74 – .99mm, .029 – .039in
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Dielectric Withstanding Voltage 750V
Zugelassene Standards UL E28476
Approved Standards UL E28476
Wire Insulation Support With
Comment Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing.
実装方法 Loose Piece
Packaging Quantity 1000
Packaging Method Loose Piece
Product Type Contact
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

TE 87191-1 Crimp Socket with Locking Clip for 0.64mm Square Post Gold 30-28AWG | Rapid Electronics
TE Connectivity - AMP WTB Contact LOCKING CLIP ASSY .025 SQ LP | Distrelec
MODU gold locking clip contact 30-28 | RS
CONTACT, RECEPTACLE, 30-28AWG, CRIMP | element14
Contact, Receptacle, 30-28Awg, Crimp | Newark Electronics
CONTACT, LOCK CLIP, 30-28AWG | Farnell
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Contact Locking Clip 30-28 AWG Crimp 250 3A 750V -65 C 105 C | TE Connectivity 87191-1 | RS Americas


87191-1 Connectors by Unknown

CONTACT LOCK CLIP 30-28AWG

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 28AWG
Contact Plating Gold Plated Contacts
For Use With AMPMODU Machine Applied
Wire Size AWG Min 30AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Cable Diameter Max 0.99mm
Cable Diameter Min 0.74mm
Contact Size 28
Contact Termination Crimp
Wire Area Size Max 0.09mm²
Wire Area Size Min 0.05mm²
Wire Size 28AWG
Wire Size (AWG) 30AWG to 28AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87191-1?

Additional datasheets, footprints and schematics for 87191-1 are listed on our Part Details page. You can also find images and similar parts to 87191-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87191-1 fall under?

The 87191-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 87191-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87191-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 87191-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87191-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 87191-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87191-1 often in real-time on the comparison pages.

What if I can't find stock of 87191-1?

You can fill out our help required form which you can use to request a quote for 87191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay