Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
14,205
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
29,654
in stock
|
Buy Now | |
element14
from US$0.13
|
14,205
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,705
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
1,457
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
340
in stock
|
Buy Now | |
TE Store
from US$0.23
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
27
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Packaging Method | Bag |
---|---|
Connector Keying Accessory Type | Keying Plug |
Connector Accessories Keying Plug Nylon Yellow | Avnet America |
KEYING PLUG, LOCKING CLIP, POLYESTER | element14 |
Keying Plug, Locking Clip, Polyester | Newark Electronics |
LOCKING CLIP KEYING PLUG Connector Hardware Accessory Type: Keying Plug Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -65 – 105 °C Operating Temperature Range: -85 – 221 °F Keying Plug 221 °F | Connector Hardware | Part Number: 87179-1 | Internal Number: 87179-1 | TE Connectivity | TE Store |
Keying Plug, Locking Clip, AMPMUDO Series | TE Connectivity 87179-1 | RS Americas |
TE Connectivity LOCKING CLIP KEYING PLUG Headers & Wire Housings KEYING PLUG | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Locking Clip Contacts |
Series | AMPMODU |
Where can I find additional details, specifications and documents for a 87179-1?
Additional datasheets, footprints and schematics for 87179-1 are listed on our Part Details page. You can also find images and similar parts to 87179-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87179-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87179-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87179-1 fall under?
The 87179-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 87179-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87179-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87179-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87179-1 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 87179-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87179-1 often in real-time on the comparison pages.
What if I can't find stock of 87179-1?
You can fill out our help required form which you can use to request a quote for 87179-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.