Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .3in, 7.6mm |
Connector Height | 7.6mm, .3in |
コネクタの高さ | 7.6mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Polyester GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention Type | Lock |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 5000 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Locking Clip Hsg 2 Pos Rohs Compliant: Yes |Amp Te Connectivity 87176-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 87176-2?
Additional datasheets, footprints and schematics for 87176-2 are listed on our Part Details page. You can also find images and similar parts to 87176-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87176-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87176-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87176-2 fall under?
The 87176-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87176-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87176-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87176-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87176-2 have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 87176-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87176-2 often in real-time on the comparison pages.
What if I can't find stock of 87176-2?
You can fill out our help required form which you can use to request a quote for 87176-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.