Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.34
|
6,963
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.34
|
2,321
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
1,095
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
242
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Length | 8.02mm, .32in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 4.44mm, .175in |
コネクタの高さ | 4.44mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity - AMP Connector 03 LOCKING CLIP HSG SR .100CL | Distrelec |
03 Locking Clip Hsg Sr .100Cl |Amp Te Connectivity 87175-8 | Newark Electronics |
PCB Housing, 2.54mm, 3 Way 1 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 87175-8 | RS Americas |
AMPMODU 3 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87175-8?
Additional datasheets, footprints and schematics for 87175-8 are listed on our Part Details page. You can also find images and similar parts to 87175-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87175-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87175-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87175-8 fall under?
The 87175-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87175-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87175-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 87175-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87175-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Newark Electronics and Rapid Electronics have stock available or on a lead time for 87175-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87175-8 often in real-time on the comparison pages.
What if I can't find stock of 87175-8?
You can fill out our help required form which you can use to request a quote for 87175-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.