Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 87175-6 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.67
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
8,151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Stamped | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 4.44mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 4.44mm, .175in |
Connector Length | 5.48mm, .22in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
02 Locking Clip Hsg Sr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 87175-6 | Newark Electronics |
AMPMODU 2 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing Connector Crimp-Snap Single 2 250 VAC 3 A 750 V | TE Connectivity 87175-6 | RS Americas |
Where can I find additional details, specifications and documents for a 87175-6?
Additional datasheets, footprints and schematics for 87175-6 are listed on our Part Details page. You can also find images and similar parts to 87175-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87175-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87175-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87175-6 fall under?
The 87175-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87175-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87175-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87175-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87175-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 87175-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87175-6 often in real-time on the comparison pages.
What if I can't find stock of 87175-6?
You can fill out our help required form which you can use to request a quote for 87175-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.