Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.52
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.55
|
3,600
in stock
|
Buy Now | |
TE Store
from US$1.42
|
747
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64 mm, .025 in |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .038 – .062in, .97 – 1.57mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Wire Insulation Support | With |
Comment | Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
LOCKING CLIP ASSY .025 SQ LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 250 VAC Wire Size: 26 – 22 AWG Socket Tin Tin-Lead 250 VAC | Connector Contact | Part Number: 87165-2 | Internal Number: 87165-2 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact | Newark Electronics |
26 to 22 AWG AMPMODU Machine Applied Locking Clip Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 87165-2?
Additional datasheets, footprints and schematics for 87165-2 are listed on our Part Details page. You can also find images and similar parts to 87165-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87165-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87165-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87165-2 fall under?
The 87165-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87165-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87165-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87165-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87165-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics Asia, Heilind Electronics and Newark Electronics have stock available or on a lead time for 87165-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87165-2 often in real-time on the comparison pages.
What if I can't find stock of 87165-2?
You can fill out our help required form which you can use to request a quote for 87165-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.