Status: | Unknown |
---|---|
Series: | AMPMODU MOD 1 |
RoHS: | Compliant |
Product Range | AMPMODU MOD 1 |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU MOD 1 Series Contacts |
Contact Termination Type | Crimp |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Product Range:Ampmodu Mod 1 | Newark Electronics |
Conn Housing RCP 2 POS 3.96mm Crimp ST | Avnet America |
Connector, AMPMODU, 02 Modi Crmp S-I Hsg Sr .156Cl | TE Connectivity 87159-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 87159-3.?
Additional datasheets, footprints and schematics for 87159-3. are listed on our Part Details page. You can also find images and similar parts to 87159-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87159-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87159-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87159-3. fall under?
The 87159-3. is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 87159-3. when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87159-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 87159-3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87159-3. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 87159-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87159-3. often in real-time on the comparison pages.
What if I can't find stock of 87159-3.?
You can fill out our help required form which you can use to request a quote for 87159-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.