Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 230VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 4Ah |
Battery Charging Capacity Min | 500mAh |
External Depth | 63mm |
External Length / Height | 100mm |
External Width | 51mm |
For Use With | NiCd or NiMH Batteries |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Height | 63mm |
Input Voltage | 230VAC |
Leakage Current | 0.1mA |
Operating Temperature Max | 30°C |
Operating Temperature Min | -20°C |
Output Current | 400mA |
Output Current Max | 400mA |
Output Current Min | 50mA |
Output Power | 3.3W |
Output Voltage | 24V |
Output Voltage Max | 24VDC |
Output Voltage Min | 12VDC |
Weight | 450g |
CHARGER, NICAD/NIMH, UK | element14 |
Where can I find additional details, specifications and documents for a 8714CC UK?
Additional datasheets, footprints and schematics for 8714CC UK are listed on our Part Details page. You can also find images and similar parts to 8714CC UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8714CC UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8714CC UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8714CC UK fall under?
The 8714CC UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 8714CC UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8714CC UK you can contact the distributor directly for product support, shipping queries etc.
Is the 8714CC UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8714CC UK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8714CC UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8714CC UK often in real-time on the comparison pages.
What if I can't find stock of 8714CC UK?
You can fill out our help required form which you can use to request a quote for 8714CC UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.