Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Stamped | Yes |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 7.62mm |
Connector Height | .3in, 7.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 13.11mm, .516in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 250 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet Asia |
10 Locking Clip Hsg Dr Mrkd |Amp Te Connectivity 87133-5 | Newark Electronics |
92F8343 | element14 |
Special Order: 10 LOCKING CLIP HSG DR MRKD Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87133-5 | Internal Number: 87133-5 | .1" | TE Connectivity | TE Store |
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87133-5?
Additional datasheets, footprints and schematics for 87133-5 are listed on our Part Details page. You can also find images and similar parts to 87133-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87133-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87133-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87133-5 fall under?
The 87133-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87133-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87133-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87133-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87133-5 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 87133-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87133-5 often in real-time on the comparison pages.
What if I can't find stock of 87133-5?
You can fill out our help required form which you can use to request a quote for 87133-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.