Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.64
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$3.77
|
495
in stock
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
Boersig
from US$3.48
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Stamped | No |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | 7.62mm, .3in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 13.11mm, .52in |
コネクタの高さ | 7.62mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Housing Entry Configuration | Right End Open |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
10 Locking Clip Hsg Dr 0.100Cl |Amp Te Connectivity 87132-2 | Newark Electronics |
10 LOCKING CLIP HSG DR 0.100CL | Rapid Electronics |
TE Connectivity 10 LOCKING CLIP HSG DR .100CL Headers & | Distrelec |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
SOLIS SP SPD22-16COM22-18MIL955 | TE Connectivity 87132-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87132-2?
Additional datasheets, footprints and schematics for 87132-2 are listed on our Part Details page. You can also find images and similar parts to 87132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87132-2 fall under?
The 87132-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87132-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87132-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87132-2 often in real-time on the comparison pages.
What if I can't find stock of 87132-2?
You can fill out our help required form which you can use to request a quote for 87132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.