Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material | Nickel, Tin |
Wire Contact Termination Area Plating Material Thickness | 78 – 158µin |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.02 – 1.4mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Strip |
Packaging Quantity | 10000 |
実装方法 | Strip |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV NO-STRIP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Nickel Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin Nickel 250 VAC | Connector Contact | Part Number: 87107-6 | Internal Number: 87107-6 | TE Connectivity | TE Store |
Mod Iv No-Strip Pltd Sn Rohs Compliant: Yes |Amp Te Connectivity 87107-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod Iv No-Strip Pltd Sn | TE Connectivity 87107-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 3A |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87107-6?
Additional datasheets, footprints and schematics for 87107-6 are listed on our Part Details page. You can also find images and similar parts to 87107-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87107-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87107-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87107-6 fall under?
The 87107-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87107-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87107-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87107-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87107-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 87107-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87107-6 often in real-time on the comparison pages.
What if I can't find stock of 87107-6?
You can fill out our help required form which you can use to request a quote for 87107-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.