Status: | Unknown |
---|---|
Series: | SMPS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 500V |
Product Range | SMPS Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
Ceramic Capacitor 10Uf 500V X7R 10%, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 87106-211 RW?
Additional datasheets, footprints and schematics for 87106-211 RW are listed on our Part Details page. You can also find images and similar parts to 87106-211 RW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87106-211 RW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87106-211 RW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87106-211 RW fall under?
The 87106-211 RW is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 87106-211 RW when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87106-211 RW you can contact the distributor directly for product support, shipping queries etc.
Is the 87106-211 RW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87106-211 RW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 87106-211 RW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87106-211 RW often in real-time on the comparison pages.
What if I can't find stock of 87106-211 RW?
You can fill out our help required form which you can use to request a quote for 87106-211 RW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.