Status: | Unknown |
---|---|
Series: | SMPS Series |
RoHS: | Unknown |
Prices starting from US$523.83
Distributor | Stock | ||
---|---|---|---|
element14
from US$523.83
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 500V |
Product Range | SMPS Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Capacitor Terminals | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 40Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 10µF, 500V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a 87106-211?
Additional datasheets, footprints and schematics for 87106-211 are listed on our Part Details page. You can also find images and similar parts to 87106-211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87106-211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87106-211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87106-211 fall under?
The 87106-211 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 87106-211 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87106-211 you can contact the distributor directly for product support, shipping queries etc.
Is the 87106-211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87106-211 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 87106-211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87106-211 often in real-time on the comparison pages.
What if I can't find stock of 87106-211?
You can fill out our help required form which you can use to request a quote for 87106-211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.