Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
40,794
in stock
|
Buy Now | |
element14
from US$0.39
|
40,794
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
29,427
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
22,067
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
5,149
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .069in, 1.75mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
Contact Mod IV.v 24-20 AWG Crimp 250 3A 750V -65 C 105 C | TE Connectivity 87046-3 | RS Americas |
AMPMODU IV Socket Contact Gold 24-20 AWG | RS |
AMPMODU 30 Micro Inches Gold 24-20 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV.v Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 87046-3?
Additional datasheets, footprints and schematics for 87046-3 are listed on our Part Details page. You can also find images and similar parts to 87046-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87046-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87046-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87046-3 fall under?
The 87046-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87046-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87046-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87046-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87046-3 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 87046-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87046-3 often in real-time on the comparison pages.
What if I can't find stock of 87046-3?
You can fill out our help required form which you can use to request a quote for 87046-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.