Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | 30µin |
---|---|
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .048in, 1.22mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Applied Pressure | Intermediate |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 87045-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod Iv Recp Lp | TE Connectivity 87045-2 | RS Americas |
Where can I find additional details, specifications and documents for a 87045-2?
Additional datasheets, footprints and schematics for 87045-2 are listed on our Part Details page. You can also find images and similar parts to 87045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87045-2 fall under?
The 87045-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87045-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87045-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 87045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87045-2 often in real-time on the comparison pages.
What if I can't find stock of 87045-2?
You can fill out our help required form which you can use to request a quote for 87045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.