Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Hole Shape | Round |
---|---|
Contact Mating Area Plating Material Thickness | 2.0066µm, 79µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 79µin, 2.0066µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .055 – .07in, 1.4 – 1.78mm |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 3.81mm, .149733in |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Packaging Quantity | 5000 |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Termination Post & Tail Length | 2.85mm, .112in |
Operating Temperature Range | -65 – 105°C |
Mod I Recp Stmpd Rohs Compliant: Yes |Amp Te Connectivity 87003-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod I Recp Stmpd | TE Connectivity 87003-2 | RS Americas |
Special Order: MOD I RECP STMPD Contact Type: Socket Contact Mating Area Plating Material: Tin Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 5 A Socket Tin Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 87003-2 | Internal Number: 87003-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87003-2?
Additional datasheets, footprints and schematics for 87003-2 are listed on our Part Details page. You can also find images and similar parts to 87003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87003-2 fall under?
The 87003-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87003-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87003-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 87003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87003-2 often in real-time on the comparison pages.
What if I can't find stock of 87003-2?
You can fill out our help required form which you can use to request a quote for 87003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.