Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
Forward Voltage | - |
Luminous Intensity | - |
Display Dots x Lines | 8 x 8 |
Display Size | - |
Peak Wavelength | - |
Product Range | - |
MSL | - |
LED Display Type | Dot Matrix |
Packaging | Each |
Led Display, Dot Matrix, 8X8, Red | Newark Electronics |
LED DISPLAY, DOT MATRIX, 8X8, RED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EXPANDER ASSY, SCREW ANCHOR 3/8-16 (870) | Greenlee 870 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 870?
Additional datasheets, footprints and schematics for 870 are listed on our Part Details page. You can also find images and similar parts to 870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 870 fall under?
The 870 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to 870 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 870 you can contact the distributor directly for product support, shipping queries etc.
Is the 870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 870 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 870 often in real-time on the comparison pages.
What if I can't find stock of 870?
You can fill out our help required form which you can use to request a quote for 870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.