Status: | Unknown |
---|---|
Series: | Cobra Series |
RoHS: | Unknown |
Prices starting from US$33.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.60
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$42.04
|
20
in stock
|
Buy Now | |
Conrad
from US$42.55
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.93
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$76.40
|
-
|
Buy Now | |
element14
from US$49.36
|
-
|
Buy Now | |
Distrelec
from US$38.72
|
-
|
Buy Now | |
Farnell
from US$45.01
|
-
|
Buy Now |
Plier Style | Waterpump |
---|---|
Jaw Opening Max | 50mm |
Overall Length | 250mm |
Product Range | Cobra Series |
SVHC | No SVHC (27-Jun-2018) |
Knipex 87 03 250 Cobra® Hightech Water Pump Pliers 250mm | Rapid Electronics |
KNIPEX Cobra® – the Hightech Water Pump Pliers. No more time-consuming presetting of the required opening size. Just position the upper jaw to the workpiece, push button and move close the lower jaw, ingeniously simple. Very large gripping capacity | Conrad |
COBRA WATER PUMP PLIERS | RS |
Pliers | Transfer Multisort Elektronik |
Cobra Water Pump Pliers |Knipex 87 03 250 | Newark Electronics |
WATERPUMP PLIER, 250MM | element14 |
Knipex Water Pump Pliers, Self-Clamping, Push Button, 50mm, 250mm | Distrelec |
Where can I find additional details, specifications and documents for a 87 03 250?
Additional datasheets, footprints and schematics for 87 03 250 are listed on our Part Details page. You can also find images and similar parts to 87 03 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87 03 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87 03 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87 03 250 fall under?
The 87 03 250 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 87 03 250 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87 03 250 you can contact the distributor directly for product support, shipping queries etc.
Is the 87 03 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87 03 250 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 87 03 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87 03 250 often in real-time on the comparison pages.
What if I can't find stock of 87 03 250?
You can fill out our help required form which you can use to request a quote for 87 03 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.