Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$210.36
Electrical Connection | 6" Ribbon Cable |
---|---|
Dimensions | Dia .622 x .366in, Dia 15.82 x 9.3mm |
Supply Voltage | 5V |
Pressure | 150psi |
Output/Span | .5 – 4.5 V |
Overpressure | 3X |
Package | O-Ring Mount |
Sensor Type | Media Isolated Analog Pressure Sensor Modules |
Type | Gage |
Total Error Band | ± 3% |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
150 PSIG ANALOG PRESSURE SENSOR Pressure: 150 psi Pressure Sensor Type: Media Isolated Analog Pressure Sensor Modules Pressure Type: Gauge Output Signal Type: .5 – 4.5 V Supply Voltage Range: 5 V Millivolt & Analog & And Digital Pressure Sensor | 150 psi Media Isolated Analog Pressure Sensor Modules Gauge .5 – 4.5 V | Part Number: 86A3R-000000-150PG | Internal Number: 86A3R-000000-150PG | 150 PSIG ANALOG PRESSURE SENSOR Pressure: 150 psi Pressure Sensor Type: Media Isolated Analog Pressure Sensor Modules Pressure Type: Gauge Output Signal Type: .5 – 4.5 V Supply Voltage Range: 5 V Millivolt & Analog & And Digital Pressure Sensor | 150 psi Media Isolated Analog Pressure Sensor Modules Gauge .5 – 4.5 V | Part# 86A3R-000000-150PG | TE Store |
150 Psig Analog Pressure Sensor |Te Connectivity 86A3R-000000-150PG | Newark Electronics |
Pressure Sensor 0.5V to 4.5V 0Psi to 150Psi Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 150 PSIG ANALOG PRESSR SENSOR | Sager |
Where can I find additional details, specifications and documents for a 86A3R-000000-150PG?
Additional datasheets, footprints and schematics for 86A3R-000000-150PG are listed on our Part Details page. You can also find images and similar parts to 86A3R-000000-150PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86A3R-000000-150PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86A3R-000000-150PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86A3R-000000-150PG fall under?
The 86A3R-000000-150PG is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86A3R-000000-150PG when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86A3R-000000-150PG you can contact the distributor directly for product support, shipping queries etc.
Is the 86A3R-000000-150PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86A3R-000000-150PG have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 86A3R-000000-150PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86A3R-000000-150PG often in real-time on the comparison pages.
What if I can't find stock of 86A3R-000000-150PG?
You can fill out our help required form which you can use to request a quote for 86A3R-000000-150PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.