Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
869156-003,
9-1196765-0 |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White/Green |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0111 |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Jacket Outside Diameter | .17in, 4.3mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Pre-Installed Lead Wire Size | .38mm², 22AWG, 754CMA |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 105°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Termination | Avnet America |
Solder Sleeves & Shield Tubing S02-08-R-95CS926 | Sager |
Where can I find additional details, specifications and documents for a 869156-003?
Additional datasheets, footprints and schematics for 869156-003 are listed on our Part Details page. You can also find images and similar parts to 869156-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 869156-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 869156-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 869156-003 fall under?
The 869156-003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 869156-003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 869156-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 869156-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 869156-003 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 869156-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 869156-003 often in real-time on the comparison pages.
What if I can't find stock of 869156-003?
You can fill out our help required form which you can use to request a quote for 869156-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.