Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196765-2,
8690813001 |
Wire Color | Red, Blue |
---|---|
Conductor Material | Nickel-Coated High Strength Copper Alloy |
Jacket Color | Light Blue |
Shield Material | Nickel-Plated Copper |
Cable Shield Size | 40AWG |
Number of Conductors | 2 |
Overall Outside Diameter | 2.32mm, .0913in |
Wire Size | 24AWG |
Wire Diameter | .0346in, .88mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Cable |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Special Construction |
Operating Temperature Range | -65 – 200°C |
Multi-Conductor Cables 55K9512-24-2/6-6L | Sager |
Cable 2Conductors 24AWG Nickel Plated Copper Light Blue 600V | Avnet America |
Where can I find additional details, specifications and documents for a 8690813001?
Additional datasheets, footprints and schematics for 8690813001 are listed on our Part Details page. You can also find images and similar parts to 8690813001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8690813001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8690813001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8690813001 fall under?
The 8690813001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 8690813001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8690813001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8690813001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8690813001 have stock available?
Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for 8690813001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8690813001 often in real-time on the comparison pages.
What if I can't find stock of 8690813001?
You can fill out our help required form which you can use to request a quote for 8690813001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.