868755-1 Power Connectors by TE Connectivity

LGH 1 LEAD ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$202.53

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$202.53
-
Buy Now

Specifications

Positive Stop Ferrule Without
Assembly Length 7.5in, 190.5mm
Wire Size 16AWG
Operating Voltage 30000VDC
Packaging Quantity 20
Packaging Method Package
Sealable No
Contact Type Socket
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Housing Type Receptacle
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -55 – 125°C, -67 – 257°F
Shielded No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 868755-1?

Additional datasheets, footprints and schematics for 868755-1 are listed on our Part Details page. You can also find images and similar parts to 868755-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 868755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 868755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 868755-1 fall under?

The 868755-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 868755-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 868755-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 868755-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 868755-1 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 868755-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 868755-1 often in real-time on the comparison pages.

What if I can't find stock of 868755-1?

You can fill out our help required form which you can use to request a quote for 868755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay