868594-4 Power Connectors by TE Connectivity

LGH 4 DBL MLD END LEAD ASY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$785.83

Distributor Stock
Logo for Distrelec
Distrelec
from US$953.50
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,049.22
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$947.82
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$944.00
3
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$979.35
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$1,053.81
3
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$979.35
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$785.83
-
Buy Now
Logo for Sager
Sager
from US$874.07
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 12in, 304.8mm
Wire Size 16AWG
Operating Voltage 50000VDC
Mating Alignment With
Packaging Quantity 5
Packaging Method Package
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

Dc Power Cords Lgh 4 Dbl Mld End Lead Asy |Amp Te Connectivity 868594-4 | Newark Electronics
DC Power Cords LGH 4 DBL MLD END LEAD ASY | Rapid Electronics
TE Connectivity LGH 4 DBL MLD END LEAD ASY DC Power Cord | Distrelec
| Heilind Electronics
SINGLE WIRE CABLEWIRE | Farnell
Cable Assembly Lead 0.305m 16AWG 1 POS LGH to 1 POS LGH SKT-SKT | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 868594-4?

Additional datasheets, footprints and schematics for 868594-4 are listed on our Part Details page. You can also find images and similar parts to 868594-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 868594-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 868594-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 868594-4 fall under?

The 868594-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 868594-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 868594-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 868594-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 868594-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 868594-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 868594-4 often in real-time on the comparison pages.

What if I can't find stock of 868594-4?

You can fill out our help required form which you can use to request a quote for 868594-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay