Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8681463001,
4-1196758-9 |
Jacket Color | Black |
---|---|
Jacket Material | Fuel & Diesel Resistant Elastomer |
Insulation Material | Fuel and Diesel Resistant (FDR) |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Wire Diameter | .5512in, 14mm |
Overall Outside Diameter | 14mm, .551in |
Wire Size | 50mm² |
Conductor Diameter | 10.15mm, .4in |
Voltage Rating | 600/1000VAC |
Product Type | Cable |
Cable Type | Power |
Product Classification | Cable - Power |
Wire | Avnet America |
Hook-up Wire FTR16-50-0 | Sager |
Where can I find additional details, specifications and documents for a 8681463001?
Additional datasheets, footprints and schematics for 8681463001 are listed on our Part Details page. You can also find images and similar parts to 8681463001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8681463001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8681463001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8681463001 fall under?
The 8681463001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 8681463001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8681463001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8681463001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8681463001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 8681463001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8681463001 often in real-time on the comparison pages.
What if I can't find stock of 8681463001?
You can fill out our help required form which you can use to request a quote for 8681463001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.