867961-1 Power Connectors by TE Connectivity

LGH 1/2 SGL END LEAD ASY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$91.78

Distributor Stock
Logo for Newark
Newark
from US$139.86
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$128.93
-
Buy Now
Logo for Sager
Sager
from US$91.78
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 203.2mm, 8in
Wire Size 16AWG
Operating Voltage 10000VDC
Mating Alignment With
Packaging Quantity 1
Packaging Method Package
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

Lgh 1/2 Sgl End Lead Asy |Amp Te Connectivity 867961-1 | Newark Electronics
Cable Assembly Lead 0.203m 16AWG 1 POS LGH SKT | Avnet America
DC Power Cords LGH 1/2 SGL END LEAD ASY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 867961-1?

Additional datasheets, footprints and schematics for 867961-1 are listed on our Part Details page. You can also find images and similar parts to 867961-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 867961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 867961-1 fall under?

The 867961-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 867961-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 867961-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 867961-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 867961-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 867961-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 867961-1 often in real-time on the comparison pages.

What if I can't find stock of 867961-1?

You can fill out our help required form which you can use to request a quote for 867961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay