Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 7.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Style | Long |
Contact Size | 20 |
Contact Type | Pin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.07 – 1.85mm, .042 – .073in |
Contact Retention Type Within Housing | Crimp Snap-In |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Sealable | Yes |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
LGH Series Position Connector LGH Contact | Future Electronics |
Lgh Contact Pin |Amp Te Connectivity 867782-2 | Newark Electronics |
Standard Circular Contacts LGH CONTACT PIN | Sager |
Where can I find additional details, specifications and documents for a 867782-2?
Additional datasheets, footprints and schematics for 867782-2 are listed on our Part Details page. You can also find images and similar parts to 867782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867782-2 fall under?
The 867782-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 867782-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 867782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867782-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 867782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867782-2 often in real-time on the comparison pages.
What if I can't find stock of 867782-2?
You can fill out our help required form which you can use to request a quote for 867782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.