Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC, Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Splice |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Centerline (Pitch) | .1in, 2.54mm |
Comment | For Mini Applicator. |
実装方法 | Strip |
Packaging Method | Strip |
Sealable | No |
Product Type | Splice |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc,splice Contact,ffc-Rnd Wir |Amp Te Connectivity 86773-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 86773-7?
Additional datasheets, footprints and schematics for 86773-7 are listed on our Part Details page. You can also find images and similar parts to 86773-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86773-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86773-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86773-7 fall under?
The 86773-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86773-7 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86773-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 86773-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86773-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 86773-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86773-7 often in real-time on the comparison pages.
What if I can't find stock of 86773-7?
You can fill out our help required form which you can use to request a quote for 86773-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.