Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 6 |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | .065in |
Operating Voltage | 5000VDC |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Packaging Quantity | 25 |
Packaging Method | Package |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Lgh 6 Pos Plug Kit |Amp Te Connectivity 867534-1 | Newark Electronics |
Conn Housing PL 6 POS Crimp ST | Avnet America |
Heavy Duty Power Connectors LGH 6 POS PLUG KIT | Sager |
Where can I find additional details, specifications and documents for a 867534-1?
Additional datasheets, footprints and schematics for 867534-1 are listed on our Part Details page. You can also find images and similar parts to 867534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867534-1 fall under?
The 867534-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 867534-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 867534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867534-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 867534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867534-1 often in real-time on the comparison pages.
What if I can't find stock of 867534-1?
You can fill out our help required form which you can use to request a quote for 867534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.