Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,998
in stock
|
Buy Now | |
element14
from US$0.40
|
2,998
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
1,822
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1,098
in stock
|
Buy Now | |
Farnell
from US$0.64
|
612
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
452
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
69
in stock
|
Buy Now | |
SOS electronic
from US$0.58
|
62
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Carlton-Bates
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now |
Lens Type | Clip-On |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | 7.1mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Led Lens Cap | Newark Electronics |
LED LENS CAP | element14 |
LENS CAP (CLEAR) | Heilind Electronics |
Clear T-1 3/4 Round LED Lens Cap | Future Electronics |
LENS, 5MM LED, PC, TRANSPARENT | Farnell |
Lens Cap, LED, Round, Clear, Panel .031-.062, For T-1-3/4 | Keystone Electronics 8671 | RS Americas |
clear 5mm LED round mount 8671 | RS |
LED lens | Transfer Multisort Elektronik |
LED Lens Cap Round for T-1 3/4 5mm PC Clear | SOS electronic |
LED-HOLDER CLEAR P/N8671 | Rutronik |
Round Caps, 0.28 OD, Polycarbonate | Carlton-Bates |
LED Lenses T1 3/4 CLR LENS CAP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8671?
Additional datasheets, footprints and schematics for 8671 are listed on our Part Details page. You can also find images and similar parts to 8671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8671 fall under?
The 8671 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8671 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8671 you can contact the distributor directly for product support, shipping queries etc.
Is the 8671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8671 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Future Electronics and Farnell have stock available or on a lead time for 8671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8671 often in real-time on the comparison pages.
What if I can't find stock of 8671?
You can fill out our help required form which you can use to request a quote for 8671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.