Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Post Size | .025 in, .64 mm |
---|---|
PCB Contact Termination Area Plating Material | Tin-Lead |
Solder Tail Contact Plating Thickness | 100 |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Wire Size | 20AWG, .5 – .6mm² |
Accepts Wire Insulation Diameter Range | .97 – 1.57mm, .038 – .062in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing., Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts. |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
LOCKING CLIP CONT ASSY .025 SQ Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 20 AWG Socket Tin-Lead 250 VAC | Connector Contact | Part Number: 867052-1 | Internal Number: 867052-1 | 20 AWG | TE Connectivity | TE Store |
Product Range:Ampmodu Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 867052-1?
Additional datasheets, footprints and schematics for 867052-1 are listed on our Part Details page. You can also find images and similar parts to 867052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867052-1 fall under?
The 867052-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 867052-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 867052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867052-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 867052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867052-1 often in real-time on the comparison pages.
What if I can't find stock of 867052-1?
You can fill out our help required form which you can use to request a quote for 867052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.