86701CY Alpha Wire Parts by Alpha Wire

DATA CABLE 22AWG SCRN 1PAIR PER M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.41

Distributor Stock
Logo for Farnell
Farnell
from US$5.50
No stock
Buy Now
Logo for element14
element14
from US$4.41
-
Buy Now

Specifications

Cable Shielding Screened
No. of Pairs 1 Pair
Wire Gauge 22AWG
Conductor Area CSA 0.38mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 19 x 0.16mm
Voltage Rating 300V
Jacket Material PVC
Conductor Material Tinned Copper
External Diameter 5.4mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Bend Flexing Radius Min 15 X Cable Diameter
Cable Type Foil + Braided Shield
Complex Cable Make-Up 2 x 19/0.16
Conductor Make-up 19 / 0.16mm
External Length / Height 1m
Operating Temperature Max 105°C
Operating Temperature Min 5°C
Outer Diameter 5.59mm
Primary Insulation Thickness 0.25mm
Secondary Insulation Colour Grey
Secondary Insulation Material PVC
Secondary Insulation Thickness 1mm
Voltage Rating VAC 300V
Wire Size 22AWG

Alternative Descriptions

DATA CABLE, 22AWG, SCRN, 1PAIR, PER M | element14
DATA CABLE, 22AWG, SCRN, 1PAIR, PER M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 86701CY?

Additional datasheets, footprints and schematics for 86701CY are listed on our Part Details page. You can also find images and similar parts to 86701CY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 86701CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86701CY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 86701CY fall under?

The 86701CY is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 86701CY when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 86701CY you can contact the distributor directly for product support, shipping queries etc.

Is the 86701CY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 86701CY have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 86701CY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 86701CY often in real-time on the comparison pages.

What if I can't find stock of 86701CY?

You can fill out our help required form which you can use to request a quote for 86701CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay