Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
427
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
156
in stock
|
Buy Now | |
Sager
from US$0.38
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$8.94
|
-
|
Buy Now | |
Carlton-Bates
from US$0.46
|
-
|
Buy Now |
Lens Type | Clip-On |
---|---|
LED Lens Color | Red |
Lens Diameter | 7.1mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Accessory Type | LED Lens Cap |
Body Color | Red |
Body Length | 0.43" |
RoHS Compliant | Yes |
red 5mm LED round mount 8668 | RS |
LED lens | Transfer Multisort Elektronik |
LENS CAP (RED) | Heilind Electronics |
LED Lenses RED LENS CAP | Sager |
Enclosures, Accessories | Newark Electronics |
Red T-1 3/4 Round LED Lens Cap | Future Electronics |
Cap | Carlton-Bates |
Where can I find additional details, specifications and documents for a 8668?
Additional datasheets, footprints and schematics for 8668 are listed on our Part Details page. You can also find images and similar parts to 8668 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8668 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8668 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8668 fall under?
The 8668 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to 8668 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8668 you can contact the distributor directly for product support, shipping queries etc.
Is the 8668 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8668 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Heilind Electronics, Sager and Heilind Electronics Asia have stock available or on a lead time for 8668.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8668 often in real-time on the comparison pages.
What if I can't find stock of 8668?
You can fill out our help required form which you can use to request a quote for 8668 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.