Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
866259N005,
2-1196745-5 |
Lead Color | White |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead | No |
Pre-Installed Lead Type | AS22759/32 |
Wire Size | .34mm², 22AWG |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Jacket Outside Diameter | .34in, 4.3mm |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 5.08mm, .2in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S02-08-RCS453 | Sager |
S02-08-Rcs453 |Raychem Te Connectivity 866259N005 | Newark Electronics |
Where can I find additional details, specifications and documents for a 866259N005?
Additional datasheets, footprints and schematics for 866259N005 are listed on our Part Details page. You can also find images and similar parts to 866259N005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 866259N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 866259N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 866259N005 fall under?
The 866259N005 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 866259N005 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 866259N005 you can contact the distributor directly for product support, shipping queries etc.
Is the 866259N005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 866259N005 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for 866259N005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 866259N005 often in real-time on the comparison pages.
What if I can't find stock of 866259N005?
You can fill out our help required form which you can use to request a quote for 866259N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.