Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8662590006,
2-1196745-4 |
Lead Color | White |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead | No |
Pre-Installed Lead Type | AS22759/32 |
Wire Size | .34mm², 22AWG |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Jacket Outside Diameter | .34in, 4.3mm |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 5.08mm, .2in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing S02-08-RCS293 | Sager |
Where can I find additional details, specifications and documents for a 8662590006?
Additional datasheets, footprints and schematics for 8662590006 are listed on our Part Details page. You can also find images and similar parts to 8662590006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8662590006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8662590006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8662590006 fall under?
The 8662590006 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 8662590006 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8662590006 you can contact the distributor directly for product support, shipping queries etc.
Is the 8662590006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8662590006 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8662590006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8662590006 often in real-time on the comparison pages.
What if I can't find stock of 8662590006?
You can fill out our help required form which you can use to request a quote for 8662590006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.