Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Contact Material | Brass |
Frequency Max | 500MHz |
RoHS Compliant | Yes |
Conn RF F RightAngle PCB Jack Short Ni/Brass | Bomar Interconnect Products 864B509S | RS Americas |
Rf/Coaxial, F Jack, R/A | Newark Electronics |
Where can I find additional details, specifications and documents for a 864B509S?
Additional datasheets, footprints and schematics for 864B509S are listed on our Part Details page. You can also find images and similar parts to 864B509S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 864B509S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 864B509S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 864B509S fall under?
The 864B509S is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 864B509S when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 864B509S you can contact the distributor directly for product support, shipping queries etc.
Is the 864B509S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 864B509S have stock available?
Authorised distributors including Richardson RFPD, RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for 864B509S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 864B509S often in real-time on the comparison pages.
What if I can't find stock of 864B509S?
You can fill out our help required form which you can use to request a quote for 864B509S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.