Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 6 |
Contact Protection | Without |
Operating Voltage | 600VAC |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Panel Feedthrough | No |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Packaging Quantity | 100 |
Packaging Method | Package |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Lgh Connector Housing Rohs Compliant: Yes |Amp Te Connectivity 864900-2 | Newark Electronics |
Conn LGH SKT 6 POS | Avnet America |
LGH CONNECTOR HOUSING | TE Connectivity 864900-2 | RS Americas |
Special Order: LGH CONNECTOR HOUSING Connector Product Type: Housing Connector System: Wire-to-Wire Number of Positions: 6 Sealable: No Connector & Contact Terminates To: Wire & Cable Housing Wire-to-Wire 6 | Circular Power Connector | Part Number: 864900-2 | Internal Number: 864900-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | LGH Series |
RoHS: | Unknown |
Product Range | LGH Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | - |
Connector Body Material | PET (Polyester) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 864900-2?
Additional datasheets, footprints and schematics for 864900-2 are listed on our Part Details page. You can also find images and similar parts to 864900-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 864900-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 864900-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 864900-2 fall under?
The 864900-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 864900-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 864900-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 864900-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 864900-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 864900-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 864900-2 often in real-time on the comparison pages.
What if I can't find stock of 864900-2?
You can fill out our help required form which you can use to request a quote for 864900-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.