Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
2,902
in stock
|
Buy Now | |
TE Store
from US$1.41
|
7,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
2,902
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
2,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,902
in stock
|
Buy Now | |
Farnell
from US$1.05
|
2,350
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Hole Shape | Round |
---|---|
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | .055 – .07in, 1.4 – 1.78mm |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
Centerline (Pitch) | 3.81mm, .149733in |
Mating Entry Location | Bottom |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Termination Post & Tail Length | .112in, 2.85mm |
Operating Temperature Range | -65 – 105°C |
MOD I RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 5 A Socket Gold Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 86480-2 | Internal Number: 86480-2 | TE Connectivity | TE Store |
Headers & Wire Housings Mod I Rcpt Lp |Amp Te Connectivity 86480-2 | Newark Electronics |
Headers&Wire Housings MOD I RCPT LP | Rapid Electronics |
TE Connectivity - AMP MOD I RECP LP | Distrelec |
CONTACT, SOCKET, SOLDER | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Plug Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86480-2?
Additional datasheets, footprints and schematics for 86480-2 are listed on our Part Details page. You can also find images and similar parts to 86480-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86480-2 fall under?
The 86480-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86480-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86480-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 86480-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86480-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 86480-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86480-2 often in real-time on the comparison pages.
What if I can't find stock of 86480-2?
You can fill out our help required form which you can use to request a quote for 86480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.