86479-1 PCB Connectors by TE Connectivity

20 MODII HDR DRRA UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.75

Distributor Stock
Logo for Newark
Newark
from US$12.50
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.26
-
Buy Now
Logo for element14
element14
from US$7.75
-
Buy Now
Logo for TE Store
TE Store
from US$15.32
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Standard
Number of Rows 2
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Number of Positions 20
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
PCB Contact Termination Area Plating Material Thickness 30µin
PCB Thickness (Recommended) 1.4mm, .055in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 Vrms
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Packaging Method Carton
Packaging Quantity 15
実装方法 Carton
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 2.79mm, .11in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Board-Board Connector, Header, 20 Position, 2Row | Newark Electronics
Conn Unshrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America
Special Order: 20 MODII HDR DRRA UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 20 | PCB Header & Receptacle | Part Number: 86479-1 | Internal Number: 86479-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 86479-1?

Additional datasheets, footprints and schematics for 86479-1 are listed on our Part Details page. You can also find images and similar parts to 86479-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 86479-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86479-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 86479-1 fall under?

The 86479-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 86479-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 86479-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 86479-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 86479-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 86479-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 86479-1 often in real-time on the comparison pages.

What if I can't find stock of 86479-1?

You can fill out our help required form which you can use to request a quote for 86479-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay