8647700000 Relays by Weidmuller

TIME DELAY RELAY, SPDT, 120H, 250VAC

Status: Unknown
Series: BT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.43

Distributor Stock
Logo for Newark
Newark
from US$62.43
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Time Min 0.1s
Time Max 120h
Product Range BT Series
Contact Configuration SPDT
Contact Current 5A
Relay Mounting DIN Rail
Contact Voltage VAC 250VAC
RoHS Compliant Yes

Alternative Descriptions

Time Delay Relay, Spdt, 120H, 250Vac | Newark Electronics
Electromechanical Relay SPDT 5A 24V to 48VDC 24V to 230VAC DIN Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8647700000?

Additional datasheets, footprints and schematics for 8647700000 are listed on our Part Details page. You can also find images and similar parts to 8647700000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8647700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8647700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8647700000 fall under?

The 8647700000 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 8647700000 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8647700000 you can contact the distributor directly for product support, shipping queries etc.

Is the 8647700000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8647700000 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8647700000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8647700000 often in real-time on the comparison pages.

What if I can't find stock of 8647700000?

You can fill out our help required form which you can use to request a quote for 8647700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay