Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-5676 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
1,961
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,961
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
1,961
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,961
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,566
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
522
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
PCB Hole Shape | Round |
---|---|
Contact Type | Socket |
Contact Orientation | Horizontal |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 79µin, 2.0066µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 79µin, 2.0066µm |
PCB Thickness (Recommended) | .055 – .103in, 1.4 – 2.62mm |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Contact Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Side |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Applied Pressure | High |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.68mm, .145in |
Operating Temperature Range | -65 – 105°C |
Mod I Recp Lp |Amp Te Connectivity 86434-1 | Newark Electronics |
Headers&Wire Housings CONTACT | Rapid Electronics |
TE Connectivity MOD I RECP LP Headers & Wire Housings CONTACT | Distrelec |
MOD I RECP LP | Heilind Electronics |
Connector, AMPMODU, Mod I Recp Lp | TE Connectivity 86434-1 | RS Americas |
Where can I find additional details, specifications and documents for a 86434-1?
Additional datasheets, footprints and schematics for 86434-1 are listed on our Part Details page. You can also find images and similar parts to 86434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86434-1 fall under?
The 86434-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86434-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86434-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 86434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86434-1 often in real-time on the comparison pages.
What if I can't find stock of 86434-1?
You can fill out our help required form which you can use to request a quote for 86434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.