Options for Price Comparison
Distributor Statistics for 864163-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 864163-000
Details for 864163-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

864163-000 by TE Connectivity

TXR40BW00-1408AI
Part Information
864163-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 864163-000, 3-1196730-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
TE Adapter Code:
40
Adapter Plating Material:
Unplated, Shotblast - Glass Bead
Adapter Entry Size:
8
Material:
Nickel Aluminum Bronze
Cable Entry Diameter:
.2 – 12.7mm, .01 – .5in
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Connector Shell Size:
15, D
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR08AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 500°F, -65 – 260°C
Salt Spray Resistance:
1000Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 8 Avnet America
Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 8 Avnet Europe
TXR40BW00-1408AI TTI Europe