Number of Positions | 20 |
---|---|
Stamped | Yes |
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Connector Height | 3.08mm, .12in |
Connector Length | 63.11mm, 2.48in |
コネクタの高さ | 3.08mm |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .125in, 3.18mm |
UL Flammability Rating | UL 94V-0 |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
20 Modiv Hsg Sr Mrkd .125Cl Rohs Compliant: Yes |Amp Te Connectivity 86402-1 | Newark Electronics |
TE Connectivity 20 MODIV HSG SR MRKD .125CL Headers & Wi | Distrelec |
Conn Housing RCP 20 POS 3.175mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 3.18mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86402-1?
Additional datasheets, footprints and schematics for 86402-1 are listed on our Part Details page. You can also find images and similar parts to 86402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86402-1 fall under?
The 86402-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 86402-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86402-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 86402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86402-1 often in real-time on the comparison pages.
What if I can't find stock of 86402-1?
You can fill out our help required form which you can use to request a quote for 86402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.