Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Connector Height | 3.04mm, .12in |
コネクタの高さ | 3.04mm |
Connector Length | .23in, 5.968mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 3.18mm |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
02 Modiv Hsg Comp Sr .125Cl |Amp Te Connectivity 86401-5 | Newark Electronics |
Connector, AMPMODU, 02 Modiv Hsg Comp Sr .125Cl | TE Connectivity 86401-5 | RS Americas |
Where can I find additional details, specifications and documents for a 86401-5?
Additional datasheets, footprints and schematics for 86401-5 are listed on our Part Details page. You can also find images and similar parts to 86401-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86401-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86401-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86401-5 fall under?
The 86401-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 86401-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86401-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 86401-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86401-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 86401-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86401-5 often in real-time on the comparison pages.
What if I can't find stock of 86401-5?
You can fill out our help required form which you can use to request a quote for 86401-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.