Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8638624084,
5-1196727-9 |
No distributors results available
View Full Pricing & Stock ComparisonMaterial | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .033in, .85mm |
Recovered Inside Diameter (Max) | .236in, 6mm |
Expanded Inside Diameter (Min) | 18mm, .709in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 120°C |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 8638624084?
Additional datasheets, footprints and schematics for 8638624084 are listed on our Part Details page. You can also find images and similar parts to 8638624084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8638624084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8638624084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8638624084 fall under?
The 8638624084 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8638624084 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8638624084 you can contact the distributor directly for product support, shipping queries etc.
Is the 8638624084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8638624084 have stock available?
There is no stock from authorised distributors for 8638624084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8638624084 often in real-time on the comparison pages.
What if I can't find stock of 8638624084?
You can fill out our help required form which you can use to request a quote for 8638624084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.